Vishay Intertechnology, Inc. Ceramic Capacitors HBZ102KBBBRBKR

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ102KBBBRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ102KBBBRBKR-ND
Ceramic Capacitors HBZ102KBBBRBKR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 1Nf ±10% K2000 E3 Vishay - 70K1607 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 1Nf ±10% K2000 E3 Vishay
70K1607
Hbz 2Kv 1Nf ±10% K2000 E3 Vishay 70K1607
HBZ 2KV 1nF ±10% K2000 e3

HBZ 2KV 1nF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ102KBBBRBKR-ND 70K1607
Product Name Ceramic Capacitors Hbz 2Kv 1Nf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1808JA250100FCTPY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details