Vishay Intertechnology, Inc. Ceramic Capacitors HBX682SBBCF0KR

Description
6800pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX682SBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX682SBBCF0KR-ND
Ceramic Capacitors HBX682SBBCF0KR-ND
6800pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

6800pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 6,8Nf -20% K10000 E3 Vishay - 70K1594 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 6,8Nf -20% K10000 E3 Vishay
70K1594
Hbx 2Kv 6,8Nf -20% K10000 E3 Vishay 70K1594
HBX 2KV 6,8NF -20% K10000 E3

HBX 2KV 6,8NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX682SBBCF0KR-ND 70K1594
Product Name Ceramic Capacitors Hbx 2Kv 6,8Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details