Vishay Intertechnology, Inc. Ceramic Capacitors HBX222SBBCF0KR

Description
2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX222SBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX222SBBCF0KR-ND
Ceramic Capacitors HBX222SBBCF0KR-ND
2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay - 70K1575 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
70K1575
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay 70K1575
Capacitor,Ceramic,2. 2nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Capacitor,Ceramic,2.2nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX222SBBCF0KR-ND 70K1575
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011526 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details