Vishay Intertechnology, Inc. Ceramic Capacitors HBX222MBBCJ0KR

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX222MBBCJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX222MBBCJ0KR-ND
Ceramic Capacitors HBX222MBBCJ0KR-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay - 70K1573 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay
70K1573
Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay 70K1573
HBX 2KV 2,2nF ±20% K10000 e3

HBX 2KV 2,2nF ±20% K10000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX222MBBCJ0KR-ND 70K1573
Product Name Ceramic Capacitors Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers