Vishay Intertechnology, Inc. Ceramic Capacitors HBX103SBBCD0KR

Description
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX103SBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX103SBBCD0KR-ND
Ceramic Capacitors HBX103SBBCD0KR-ND
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 10Nf -20% K10000 E3 Vishay - 70K1565 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 10Nf -20% K10000 E3 Vishay
70K1565
Hbx 2Kv 10Nf -20% K10000 E3 Vishay 70K1565
HBX 2KV 10NF -20% K10000 E3

HBX 2KV 10NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX103SBBCD0KR-ND 70K1565
Product Name Ceramic Capacitors Hbx 2Kv 10Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers