Vishay Intertechnology, Inc. Ceramic Capacitors HBU330KBBUARKR

Description
33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU330KBBUARKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU330KBBUARKR-ND
Ceramic Capacitors HBU330KBBUARKR-ND
33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hbu 2Kv 33Pf ±10% N750 E3 Vishay - 70K1553 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 33Pf ±10% N750 E3 Vishay
70K1553
Hbu 2Kv 33Pf ±10% N750 E3 Vishay 70K1553
HBU 2KV 33PF ±10% N750 e3

HBU 2KV 33PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBU330KBBUARKR-ND 70K1553
Product Name Ceramic Capacitors Hbu 2Kv 33Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G470J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details