Vishay Intertechnology, Inc. Ceramic Capacitors HBU120HBBCRAKR

Description
12pF ±2.5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
12pF ±2.5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU120HBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU120HBBCRAKR-ND
Ceramic Capacitors HBU120HBBCRAKR-ND
12pF ±2.5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

12pF ±2.5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hbu 2Kv 12Pf ±2,5% N750 E3 Vishay - 70K1543 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 12Pf ±2,5% N750 E3 Vishay
70K1543
Hbu 2Kv 12Pf ±2,5% N750 E3 Vishay 70K1543
HBU 2KV 12PF ±2,5% N750 e3

HBU 2KV 12PF ±2,5% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBU120HBBCRAKR-ND 70K1543
Product Name Ceramic Capacitors Hbu 2Kv 12Pf ±2,5% N750 E3 Vishay
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details