Vishay Intertechnology, Inc. Ceramic Capacitors HBU100KBBCD0KR

Description
10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU100KBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU100KBBCD0KR-ND
Ceramic Capacitors HBU100KBBCD0KR-ND
10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay - 70K1540 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay
70K1540
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay 70K1540
Capacitor,Ceramic,10 pF,2KVDC,10-% Tol,10+% Tol,N750-TC Code,-750ppm-TC

Capacitor,Ceramic,10pF,2KVDC,10-% Tol,10+% Tol,N750-TC Code,-750ppm-TC

Supplier's Site
Ceramic Capacitors - HBU100KBBCD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBU100KBBCD0KR
Ceramic Capacitors HBU100KBBCD0KR
CAP CER 10PF 2KV N750 RADIAL

CAP CER 10PF 2KV N750 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBU100KBBCD0KR-ND 70K1540 HBU100KBBCD0KR
Product Name Ceramic Capacitors Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1808JA250101GGTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details