Vishay Intertechnology, Inc. Ceramic Capacitors HBE682MBBCRZKR

Description
6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE682MBBCRZKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE682MBBCRZKR-ND
Ceramic Capacitors HBE682MBBCRZKR-ND
6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBE682MBBCRZKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE682MBBCRZKR
Ceramic Capacitors HBE682MBBCRZKR
CAP CER 6800PF 2KV RADIAL

CAP CER 6800PF 2KV RADIAL

Supplier's Site Datasheet
Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay - 70K1505 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay
70K1505
Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay 70K1505
HBE 2KV 6,8nF ±20% K6000 e3

HBE 2KV 6,8nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBE682MBBCRZKR-ND HBE682MBBCRZKR 70K1505
Product Name Ceramic Capacitors Ceramic Capacitors Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details