Vishay Intertechnology, Inc. Ceramic Capacitors HBE681MBBCF0KR

Description
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE681MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE681MBBCF0KR-ND
Ceramic Capacitors HBE681MBBCF0KR-ND
680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

680pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBE681MBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE681MBBCF0KR
Ceramic Capacitors HBE681MBBCF0KR
CAP CER 680PF 2KV RADIAL

CAP CER 680PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1501 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1501
Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1501
Capacitor,Ceramic,68 0pF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,680pF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBE681MBBCF0KR-ND HBE681MBBCF0KR 70K1501
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,680Pf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers