Vishay Intertechnology, Inc. Ceramic Capacitors HBE102MBBPYGKR

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE102MBBPYGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE102MBBPYGKR-ND
Ceramic Capacitors HBE102MBBPYGKR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBE102MBBPYGKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE102MBBPYGKR
Ceramic Capacitors HBE102MBBPYGKR
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet
Hbe 2Kv 1Nf ±20% K6000 E3 Vishay - 70K1476 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 1Nf ±20% K6000 E3 Vishay
70K1476
Hbe 2Kv 1Nf ±20% K6000 E3 Vishay 70K1476
HBE 2KV 1nF ±20% K6000 e3

HBE 2KV 1nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBE102MBBPYGKR-ND HBE102MBBPYGKR 70K1476
Product Name Ceramic Capacitors Ceramic Capacitors Hbe 2Kv 1Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-111122K02P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details