Vishay Intertechnology, Inc. Ceramic Capacitors HAU220KBACD0KR

Description
22pF ±10% 1000V (1kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 1000V (1kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HAU220KBACD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HAU220KBACD0KR-ND
Ceramic Capacitors HAU220KBACD0KR-ND
22pF ±10% 1000V (1kV) Ceramic Capacitor N750 Radial, Disc

22pF ±10% 1000V (1kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HAU220KBACD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HAU220KBACD0KR
Ceramic Capacitors HAU220KBACD0KR
CAP CER 22PF 1KV N750 RADIAL

CAP CER 22PF 1KV N750 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HAU220KBACD0KR-ND HAU220KBACD0KR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details