Vishay Intertechnology, Inc. Ceramic Capacitors HAE222MBABLBKR

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HAE222MBABLBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HAE222MBABLBKR-ND
Ceramic Capacitors HAE222MBABLBKR-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HAE222MBABLBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HAE222MBABLBKR
Ceramic Capacitors HAE222MBABLBKR
CAP CER 2200PF 1KV RADIAL

CAP CER 2200PF 1KV RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - HAE222MBABLBKR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HAE222MBABLBKR
Capacitors - Ceramic Capacitors HAE222MBABLBKR
CAP CER 2200PF 1KV RADIAL

CAP CER 2200PF 1KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number HAE222MBABLBKR-ND HAE222MBABLBKR HAE222MBABLBKR
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details