Vishay Precision Group Ceramic Capacitors H472K47X7RL6UJ5R

Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - H472K47X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
H472K47X7RL6UJ5R-ND
Ceramic Capacitors H472K47X7RL6UJ5R-ND
4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - H472K47X7RL6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
H472K47X7RL6UJ5R
Ceramic Capacitors H472K47X7RL6UJ5R
CAP CER 4700PF 500V X7R RADIAL

CAP CER 4700PF 500V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - H472K47X7RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
H472K47X7RL6UJ5R
Capacitors - Ceramic Capacitors H472K47X7RL6UJ5R
CAP CER 4700PF 500V X7R RADIAL

CAP CER 4700PF 500V X7R RADIAL

Supplier's Site
H 500V 4,7Nf ±10% X7R Ammo E3 Vishay - 21M7562 - Newark, An Avnet Company
Chicago, IL, United States
H 500V 4,7Nf ±10% X7R Ammo E3 Vishay
21M7562
H 500V 4,7Nf ±10% X7R Ammo E3 Vishay 21M7562
H 500V 4,7nF ±10% X7R AMMO e3

H 500V 4,7nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number H472K47X7RL6UJ5R-ND H472K47X7RL6UJ5R H472K47X7RL6UJ5R 21M7562
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors H 500V 4,7Nf ±10% X7R Ammo E3 Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details