Vishay Intertechnology, Inc. Ceramic Capacitors H102K25X7RN6VJ5R

Description
H 1KV 1NF 10% X7R AMMO E3
Request a Quote Datasheet
Description
H 1KV 1NF 10% X7R AMMO E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-H102K25X7RN6VJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-H102K25X7RN6VJ5RTB-ND
Ceramic Capacitors 56-H102K25X7RN6VJ5RTB-ND
H 1KV 1NF 10% X7R AMMO E3

H 1KV 1NF 10% X7R AMMO E3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-H102K25X7RN6VJ5RTB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers