Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - GSIB460L45 GSIB460L45

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061270-GSIB460L45 Forward Current: 2.3 A Number of Pins: 4 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GSIB460L45GSIB460L/4 5; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061270-GSIB460L45 Forward Current: 2.3 A Number of Pins: 4 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GSIB460L45GSIB460L/4 5; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GSIB460L45 - 1061270-GSIB460L45 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GSIB460L45
1061270-GSIB460L45
OEM Parts - OEM Parts (F - I) - GSIB460L45 1061270-GSIB460L45
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061270-GSIB460L45 Forward Current: 2.3 A Number of Pins: 4 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): GSIB460L45GSIB460L/4 5; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061270-GSIB460L45
Forward Current: 2.3 A
Number of Pins: 4
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): GSIB460L45GSIB460L/45;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1061270-GSIB460L45
Product Name OEM Parts - OEM Parts (F - I) - GSIB460L45
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers