Vishay Intertechnology, Inc. Bridge Rectifiers GSIB15A60-E3/45

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GSIB15A60-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB15A60-E3/45GI-ND
Bridge Rectifiers GSIB15A60-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Buy Now Datasheet
Bridge Rectifiers - GSIB15A60-E3/45 - 1177933-GSIB15A60-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GSIB15A60-E3/45
1177933-GSIB15A60-E3/45
Bridge Rectifiers - GSIB15A60-E3/45 1177933-GSIB15A60-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1177933-GSIB15A60-E3 /45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: GSIB15A60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 7.5A Alternative Parts (Cross-Reference): D15XB60 TY; D5.1XB60TY; D6XB60; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1177933-GSIB15A60-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: GSIB15A60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 7.5A
Alternative Parts (Cross-Reference): D15XB60 TY; D5.1XB60TY; D6XB60;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.5 A 600 V Diode and Rectifier - 299-GSIB15A60-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5 A 600 V Diode and Rectifier
299-GSIB15A60-E3/45
3.5 A 600 V Diode and Rectifier 299-GSIB15A60-E3/45
DIODE 3.5 A, 600 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE GSIB-5S, 4 PIN, Bridge Rectifier Diode Product overview: GSIB15A60-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A60-E3/45 can be used for catalog matching and distributor lookup.

DIODE 3.5 A, 600 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE GSIB-5S, 4 PIN, Bridge Rectifier Diode Product overview: GSIB15A60-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A60-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB15A60-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB15A60-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB15A60-E3/45
BRIDGE RECT 1P 600V 3.5A GSIB-5S

BRIDGE RECT 1P 600V 3.5A GSIB-5S

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB15A60-E3/45
Bridge Rectifiers GSIB15A60-E3/45
Bridge Rectifiers 600 Volt 15 Amp 200 Amp IFSM

Bridge Rectifiers 600 Volt 15 Amp 200 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GSIB15A60-E3/45GI-ND 1177933-GSIB15A60-E3/45 299-GSIB15A60-E3/45 GSIB15A60-E3/45 GSIB15A60-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - GSIB15A60-E3/45 3.5 A 600 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GSIB-5S Rail/Tube GSIB-5S
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Single Phase
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 509370 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAS125-06WE6327 - 079433-BAS125-06WE6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 0.9500 volts
View Details
2 suppliers