Vishay Intertechnology, Inc. 0.225A 300V Diode and Rectifier GSD2004W-E3-18

Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004W-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004W-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.225A 300V Diode and Rectifier - 280-GSD2004W-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
280-GSD2004W-E3-18
0.225A 300V Diode and Rectifier 280-GSD2004W-E3-18
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004W-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004W-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GSD2004W-E3-18 - 919901-GSD2004W-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GSD2004W-E3-18
919901-GSD2004W-E3-18
Diodes, Rectifiers - Single - GSD2004W-E3-18 919901-GSD2004W-E3-18
Manufacturer: Vishay Win Source Part Number: 919901-GSD2004W-E3-1 8 Series: Automotive, AEC-Q101 Features: Diode Standard 240 V 225mA (DC) Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: GSD2004 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: GSD2004W-E3-18GIDKR, GSD2004W-E3-18GICT, GSD2004W-E3-18-ND, GSD2004W-E3-18GITR

Manufacturer: Vishay
Win Source Part Number: 919901-GSD2004W-E3-18
Series: Automotive, AEC-Q101
Features: Diode Standard 240 V 225mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSD2004
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: GSD2004W-E3-18GIDKR, GSD2004W-E3-18GICT, GSD2004W-E3-18-ND, GSD2004W-E3-18GITR

Buy Now Datasheet
Single Diodes - GSD2004W-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 240V 225mA (DC) Surface Mount SOD-123

Diode Standard 240V 225mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - GSD2004W-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 240V 225mA (DC) Surface Mount SOD-123

Diode Standard 240V 225mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - GSD2004W-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 240V 225mA (DC) Surface Mount SOD-123

Diode Standard 240V 225mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004W-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004W-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004W-E3-18
DIODE GEN PURP 240V 225MA SOD123

DIODE GEN PURP 240V 225MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-GSD2004W-E3-18 919901-GSD2004W-E3-18 GSD2004W-E3-18GITR-ND GSD2004W-E3-18
Product Name 0.225A 300V Diode and Rectifier Diodes, Rectifiers - Single - GSD2004W-E3-18 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-123
RoHS Compliant RoHS
IO 0.2250 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321/8115 - Acme Chip Technology Co., Limited
Specs
Package SOD-323
Life Cycle Stage Active
VF 1.25 volts
View Details
Schottky SMD 40 V 120mA Diode and Rectifier - 286-BAS40-04B5003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
2 suppliers