Vishay Intertechnology, Inc. 0.225A 300V Diode and Rectifier GSD2004S-G3-08

Description
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: GSD2004S-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: GSD2004S-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.225A 300V Diode and Rectifier - 280-GSD2004S-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
280-GSD2004S-G3-08
0.225A 300V Diode and Rectifier 280-GSD2004S-G3-08
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: GSD2004S-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: GSD2004S-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - GSD2004S-G3-08 - 873019-GSD2004S-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GSD2004S-G3-08
873019-GSD2004S-G3-08
Diodes, Rectifiers - Arrays - GSD2004S-G3-08 873019-GSD2004S-G3-08
Manufacturer: Vishay Win Source Part Number: 873019-GSD2004S-G3-0 8 Features: Diode Array 1 Pair Series Connection Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Vishay
Win Source Part Number: 873019-GSD2004S-G3-08
Features: Diode Array 1 Pair Series Connection Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSD2004
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Diode Arrays - GSD2004S-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
GSD2004S-G3-08-ND
Diode Arrays GSD2004S-G3-08-ND
Diode Array 1 Pair Series Connection Standard 240V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 240V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004S-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004S-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004S-G3-08
DIODE ARRAY GP 240V 225MA SOT23

DIODE ARRAY GP 240V 225MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 280-GSD2004S-G3-08 873019-GSD2004S-G3-08 GSD2004S-G3-08-ND GSD2004S-G3-08
Product Name 0.225A 300V Diode and Rectifier Diodes, Rectifiers - Arrays - GSD2004S-G3-08 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.2250 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 8232517P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; SOT-143
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details