Vishay Intertechnology, Inc. 5W,.5,1%,BULK GN05CR5000FB12

Description
5W,.5,1%,BULK
Request a Quote Datasheet
Description
5W,.5,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,.5,1%,BULK - GN05CR5000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.5,1%,BULK
GN05CR5000FB12
5W,.5,1%,BULK GN05CR5000FB12
5W,.5,1%,BULK

5W,.5,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-GN05CR5000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05CR5000FB12
Wirewound Resistors 3110-GN05CR5000FB12
GN-5C .5 1% B12

GN-5C .5 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN05CR5000FB12 3110-GN05CR5000FB12
Product Name 5W,.5,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers