Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
GN-5C .2 5% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | GN05CR2000JE70 | 3110-GN05CR2000JE70 |
| Product Name | Res Wirewound 200m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 90 ±ppm/°C |