Vishay Intertechnology, Inc. Wirewound Resistors GN05CR1000HE70

Description
GN-5C .1 3% E70 e3
Request a Quote Datasheet
Description
GN-5C .1 3% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN05CR1000HE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05CR1000HE70
Wirewound Resistors 3110-GN05CR1000HE70
GN-5C .1 3% E70 e3

GN-5C .1 3% E70 e3

Supplier's Site Datasheet
Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R - GN05CR1000HE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R
GN05CR1000HE70
Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R GN05CR1000HE70
Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN05CR1000HE70 GN05CR1000HE70
Product Name Wirewound Resistors Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1000 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details