GN-5C .1 3% E12 e3
Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN05CR1000HE12 | GN05CR1000HE12 |
| Product Name | Wirewound Resistors | Res Wirewound 100m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.1000 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |