Res Wirewound 5 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN05C5R000BS73 | GN05C5R000BS73 |
| Product Name | Wirewound Resistors | Res Wirewound 5 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 5 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Technology / Construction | Wirewound |