Vishay Intertechnology, Inc. Wirewound Resistors GN05C20R00FB12

Description
GN-5C 20 1% B12
Request a Quote
Description
GN-5C 20 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GN05C is a non-inductive, axial-lead wirewound resistor with a silicone coating, designed for high-temperature operation up to +350 °C and rated for 7.0 W at +25 °C. It features a beryllium oxide ceramic core, a resistance range of 0.1 to 32.3 kΩ, and tolerance options down to ±0.05 %. The component measures 0.500 ± 0.062 inches (12.70 ± 1.57 mm) in length and 0.040 ± 0.002 inches (1.02 ± 0.051 mm) in diameter. It meets MIL-PRF-26 qualifications and exhibits a resistance shift of ±3.0 % maximum under 2000 hours of load life at rated power. The Ayrton-Perry winding minimizes reactive components. Termination is via tin/lead coated copperweld terminals (B12 code indicates bulk packaging).

Datasheet Summary
Powered by GS/AI

The GN05C is a non-inductive, axial-lead wirewound resistor with a silicone coating, designed for high-temperature operation up to +350 °C and rated for 7.0 W at +25 °C. It features a beryllium oxide ceramic core, a resistance range of 0.1 to 32.3 kΩ, and tolerance options down to ±0.05 %. The component measures 0.500 ± 0.062 inches (12.70 ± 1.57 mm) in length and 0.040 ± 0.002 inches (1.02 ± 0.051 mm) in diameter. It meets MIL-PRF-26 qualifications and exhibits a resistance shift of ±3.0 % maximum under 2000 hours of load life at rated power. The Ayrton-Perry winding minimizes reactive components. Termination is via tin/lead coated copperweld terminals (B12 code indicates bulk packaging).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN05C20R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN05C20R00FB12
Wirewound Resistors 3110-GN05C20R00FB12
GN-5C 20 1% B12

GN-5C 20 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-GN05C20R00FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details