Res Wirewound 2.5 Ohm 1% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
GN-10 2.5 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | GN0102R500FE12 | 3110-GN0102R500FE12 |
| Product Name | Res Wirewound 2.5 Ohm 1% 7W ¦50ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |