Vishay Intertechnology, Inc. Wirewound Resistors GN01022R00HE73

Description
GN-10 22 3% E73 e3
Request a Quote Datasheet
Description
GN-10 22 3% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN01022R00HE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN01022R00HE73
Wirewound Resistors 3110-GN01022R00HE73
GN-10 22 3% E73 e3

GN-10 22 3% E73 e3

Supplier's Site Datasheet
Res Wirewound 22 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R - GN01022R00HE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R
GN01022R00HE73
Res Wirewound 22 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R GN01022R00HE73
Res Wirewound 22 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN01022R00HE73 GN01022R00HE73
Product Name Wirewound Resistors Res Wirewound 22 Ohm 3% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 22 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers