Vishay Intertechnology, Inc. Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk GN0101K800JE12

Description
Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - GN0101K800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
GN0101K800JE12
Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk GN0101K800JE12
Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-GN0101K800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN0101K800JE12
Wirewound Resistors 3110-GN0101K800JE12
GN-10 1.8K 5% E12 e3

GN-10 1.8K 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN0101K800JE12 3110-GN0101K800JE12
Product Name Res Wirewound 1.8K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details