GN-10 15.8 1% S73
Res Wirewound 15.8 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-GN01015R80FS73 | GN01015R80FS73 |
| Product Name | Wirewound Resistors | Res Wirewound 15.8 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 15.8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |