Vishay Intertechnology, Inc. Wirewound Resistors GN005R5000FS70

Description
GN-5 .5 1% S70
Request a Quote Datasheet
Description
GN-5 .5 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN005R5000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN005R5000FS70
Wirewound Resistors 3110-GN005R5000FS70
GN-5 .5 1% S70

GN-5 .5 1% S70

Supplier's Site Datasheet
Res Wirewound 500m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R - GN005R5000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
GN005R5000FS70
Res Wirewound 500m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R GN005R5000FS70
Res Wirewound 500m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-GN005R5000FS70 GN005R5000FS70
Product Name Wirewound Resistors Res Wirewound 500m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details