Vishay Intertechnology, Inc. Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk GN001R4000FE1280

Description
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - GN001R4000FE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
GN001R4000FE1280
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk GN001R4000FE1280
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-GN001R4000FE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN001R4000FE1280
Wirewound Resistors 3110-GN001R4000FE1280
GN-1-80 .4 1% E12 e3

GN-1-80 .4 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number GN001R4000FE1280 3110-GN001R4000FE1280
Product Name Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details