Vishay Intertechnology, Inc. Wirewound Resistors GN0012R700BE1280

Description
GN-1-80 2.7 .1% E12 e3
Request a Quote
Description
GN-1-80 2.7 .1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GN001 is a non-inductive, axial-lead wirewound resistor in the Vishay Dale G series, featuring an Ayrton-Perry winding for minimal reactive components. It has a maximum power rating of 1.0 W at 25 °C for characteristic U and a maximum hot spot temperature of 250 °C. The resistor has a body length of 0.250 inches ± 0.031 inches and a diameter of 0.020 inches ± 0.002 inches. It meets MIL-PRF-26 standards and provides a resistance tolerance of ±0.1 %, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The termination is tin/lead in bulk packaging. The part is rated for operation from -65 °C to +250 °C.

Datasheet Summary
Powered by GS/AI

The GN001 is a non-inductive, axial-lead wirewound resistor in the Vishay Dale G series, featuring an Ayrton-Perry winding for minimal reactive components. It has a maximum power rating of 1.0 W at 25 °C for characteristic U and a maximum hot spot temperature of 250 °C. The resistor has a body length of 0.250 inches ± 0.031 inches and a diameter of 0.020 inches ± 0.002 inches. It meets MIL-PRF-26 standards and provides a resistance tolerance of ±0.1 %, with a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The termination is tin/lead in bulk packaging. The part is rated for operation from -65 °C to +250 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-GN0012R700BE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-GN0012R700BE1280
Wirewound Resistors 3110-GN0012R700BE1280
GN-1-80 2.7 .1% E12 e3

GN-1-80 2.7 .1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-GN0012R700BE1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-10RJ1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details