Vishay Precision Group Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay GI754-E3/54.

Description
RECT, STANDARD, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes
Datasheet
Description
RECT, STANDARD, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay - 25AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay
25AC9662
Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay 25AC9662
RECT, STANDARD, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

RECT, STANDARD, 6A, 400V, P600; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9662
Product Name Rect, Standard, 6A, 400V, P600; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6523 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA972S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details