Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes GI250-2-E3/73

Description
Win Source Part Number: 1378498-GI250-2-E3/7 3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Package: Tape & Box (TB) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: GI250 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Capacitance @ Vr, F: 3pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1378498-GI250-2-E3/7 3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Package: Tape & Box (TB) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: GI250 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Capacitance @ Vr, F: 3pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1378498-GI250-2-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1378498-GI250-2-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1378498-GI250-2-E3/73
Win Source Part Number: 1378498-GI250-2-E3/7 3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Package: Tape & Box (TB) Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: GI250 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Capacitance @ Vr, F: 3pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1378498-GI250-2-E3/73
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Box (TB)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: GI250
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 2000 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 2000 V
Capacitance @ Vr, F: 3pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
2KV 250MA Diode and Rectifier - 280-GI250-2-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KV 250MA Diode and Rectifier
280-GI250-2-E3/73
2KV 250MA Diode and Rectifier 280-GI250-2-E3/73
DIODE GEN PURP 2KV 250MA DO204 Product overview: GI250-2-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-2-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 2KV 250MA DO204 Product overview: GI250-2-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-2-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GI250-2-E3/73
Rectifiers GI250-2-E3/73
Rectifiers 2000 Volt 0.25 Amp High Voltage

Rectifiers 2000 Volt 0.25 Amp High Voltage

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI250-2-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI250-2-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers GI250-2-E3/73
DIODE GEN PURP 2KV 250MA DO204AL

DIODE GEN PURP 2KV 250MA DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1378498-GI250-2-E3/73 280-GI250-2-E3/73 GI250-2-E3/73 GI250-2-E3/73
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 2KV 250MA Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 3.5 volts 3.5 volts
VR 2000 volts
IR 0.0050 mA
trr 2000 ns
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data