General-purpose quadruple Schottky diode in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Schottky Rectifier Diode, 70V, 6-Pin TSSOP, 4 Elements Product overview: BAS70XY,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70XY,115 can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022125-BAS70XY,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Rectifier Diode, Schottky, 4 Element, 0.07A, 70V V(RRM), Silicon
DIODE ARRAY SCHOTTKY 70V 6TSSOP
DIODE ARR SCHOTT 70V 70MA 6TSSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAS70XY,115 | 286-BAS70XY,115 | 1727-2168-2-ND | 1022125-BAS70XY,115 | BAS70XY,115 | BAS70XY,115 | BAS70XY,115 |
| Product Name | General-purpose quadruple Schottky diode | Schottky 70V TSSOP Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAS70XY,115 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| RoHS Compliant | RoHS | RoHS | |||||
| IF | 70 mA | ||||||
| IFSM | 100 amps |