Vishay Precision Group Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay GF1M-E3/67A.

Description
STANDARD DIODE, 1A, 1KV, DO-214BA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Diode Case Style:DO-214BARoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 1A, 1KV, DO-214BA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Diode Case Style:DO-214BARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 25AC9659 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
25AC9659
Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 25AC9659
STANDARD DIODE, 1A, 1KV, DO-214BA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Diode Case Style:DO-214BARoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-214BA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:3µs; Forward Surge Current:30A; Diode Case Style:DO-214BARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9659
Product Name Standard Diode, 1A, 1Kv, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details