Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060527-GCDA05GS18
Packaging: Tape & Reel
Mounting: SMD (SMT)
Clamping Voltage: 11 V
Direction: Bidirectional
Number of Pins: 8
Categories: OEM Parts(F-I)
Case / Package: Molded
Alternative Parts (Cross-Reference): GCDA05GS18GCDA05-GS1
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 20 µA
Min Breakdown Voltage: 6 V
Peak Pulse Power: 300 W
Reverse Standoff Voltage: 5 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060527-GCDA05GS18 |
| Product Name | OEM Parts - OEM Parts (F - I) - GCDA05GS18 |