BAV170 is a low-leakage, double diode in a small SOT23 plastic surface-mounted package with a 2.9 mm × 1.3 mm × 1 mm body and common cathode configuration. Each diode has a maximum continuous reverse voltage of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. The reverse current is typically 3 pA at 75 V and 25 °C, and the switching time is typically 0.8 µs. It operates with a maximum junction temperature of 150 °C and a maximum power dissipation of 250 mW on a standard FR4 PCB. The diode capacitance is typically 2 pF at 0 V and 1 MHz. The device is not automotive qualified.
Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common cathode configuration.
Features and benefits
Applications
Rectifier Diode, 2 Element, 0.215A, 85V V(RRM), Silicon, TO-236AB
BAV170 - Low-leakage double diode TO-236 3-Pin Product overview: BAV170VL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV170VL can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 85V 125MA TO236AB
DIODE ARRAY GP 85V 125MA TO236AB
Diode Array 1 Pair Common Cathode Standard 85V 125mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 85V 125MA SOT23
DIODE ARRAY GP 85V 125MA TO236AB
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | BAV170VL | BAV170VL | 286-BAV170VL | 1727-BAV170VLDKR-ND | BAV170VL | BAV170VL |
| Product Name | Low-leakage double diode | Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Low Leakage | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | 1.25 volts | |||
| IF | 215 mA | |||||
| VR | 75 volts | 85 volts |