Bridge Rectifier Single Phase Standard 50V Through Hole GBPC6
Diode Rectifier Bridge Single 50V 6A 4-Pin Case GBPC6 Bulk Product overview: GBPC6005-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC6005-E4/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 50V 3A GBPC6
Bridge Rectifiers 6.0 Amp 50 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC6005-E4/51GI-ND | 299-GBPC6005-E4/51 | GBPC6005-E4/51 | GBPC6005-E4/51 |
| Product Name | Bridge Rectifiers | 50V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Square, GBPC-6 | Bulk | GBPC6 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |