Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W
Diode Rectifier Bridge Single 800V 35A 4-Pin Case GBPC-W Bulk Product overview: GBPC3508W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3508W-E4/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 088619-GBPC3508W-E4/
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Family Name: GBPC3508
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Alternative Parts (Cross-Reference): 36MB80A; ADB3508W; SB2510W; ADB2508PW;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 35 Amp 800 Volt
BRIDGE RECT 1P 800V 35A GBPC-W
BRIDGE RECT 1P 800V 35A GBPC-W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | GBPC3508W-E4/51GI-ND | 299-GBPC3508W-E4/51 | 088619-GBPC3508W-E4/51 | GBPC3508W-E4/51 | GBPC3508W-E4/51 | GBPC3508W-E4/51 |
| Product Name | Bridge Rectifiers | 800V 35A Diode and Rectifier | Bridge Rectifiers - GBPC3508W-E4/51 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-Square, GBPC-W | Bulk | GBPC-W | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | |||||
| IO | 35 amps |