Vishay Precision Group Bridge Rectifiers - GBPC3508-E4/51 GBPC3508-E4/51

Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 710214-GBPC3508-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: GBPC3508 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): GBPC3508; FB3508; KBPC3508G; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 710214-GBPC3508-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: GBPC3508 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): GBPC3508; FB3508; KBPC3508G; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC3508-E4/51 - 710214-GBPC3508-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3508-E4/51
710214-GBPC3508-E4/51
Bridge Rectifiers - GBPC3508-E4/51 710214-GBPC3508-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 710214-GBPC3508-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: GBPC3508 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): GBPC3508; FB3508; KBPC3508G; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 710214-GBPC3508-E4/51
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: GBPC3508
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: GBPC
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A
Alternative Parts (Cross-Reference): GBPC3508; FB3508; KBPC3508G;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
35A 800V Diode and Rectifier - 299-GBPC3508-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 800V Diode and Rectifier
299-GBPC3508-E4/51
35A 800V Diode and Rectifier 299-GBPC3508-E4/51
35A 800V Bridge Rectifier Diode Module Product overview: GBPC3508-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3508-E4/51 can be used for catalog matching and distributor lookup.

35A 800V Bridge Rectifier Diode Module Product overview: GBPC3508-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3508-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 6296336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6296336
Bridge Rectifiers 6296336
Vishay GBPC3508-E4/51 Bridge Rectifier

Vishay GBPC3508-E4/51 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1652412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652412
Bridge Rectifiers 1652412
Vishay GBPC3508-E4/51 Bridge Rectifier

Vishay GBPC3508-E4/51 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - GBPC3508-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC3508-E4/51GI-ND
Bridge Rectifiers GBPC3508-E4/51GI-ND
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifiers - GBPC3508-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBPC3508-E4/51
Bridge Rectifiers GBPC3508-E4/51
BRIDGE RECT 1PHASE 800V 35A GBPC

BRIDGE RECT 1PHASE 800V 35A GBPC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC3508-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC3508-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC3508-E4/51
BRIDGE RECT 1PHASE 800V 35A GBPC

BRIDGE RECT 1PHASE 800V 35A GBPC

Supplier's Site
Rectifier, Bridge;35A;800 Vrrm; 560 Vrms; Single-Phase; Glass Passivated; RoHS - 70217677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Bridge;35A;800 Vrrm; 560 Vrms; Single-Phase; Glass Passivated; RoHS
70217677
Rectifier, Bridge;35A;800 Vrrm; 560 Vrms; Single-Phase; Glass Passivated; RoHS 70217677
Rectifier, Bridge;35A;800 Vrrm; 560 Vrms; Single-Phase; Glass Passivated; RoHS

Rectifier, Bridge;35A;800 Vrrm; 560 Vrms; Single-Phase; Glass Passivated; RoHS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC3508-E4/51
Bridge Rectifiers GBPC3508-E4/51
Bridge Rectifiers 35 Amp 800 Volt

Bridge Rectifiers 35 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 710214-GBPC3508-E4/51 299-GBPC3508-E4/51 6296336 GBPC3508-E4/51GI-ND GBPC3508-E4/51 GBPC3508-E4/51 70217677 GBPC3508-E4/51
Product Name Bridge Rectifiers - GBPC3508-E4/51 35A 800V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Rectifier, Bridge;35A;800 Vrrm; 560 Vrms; Single-Phase; Glass Passivated; RoHS Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Bulk Gbpc 4-Square, GBPC GBPC
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSF1 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 100000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Diode Arrays - BAS12504WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
4 suppliers