Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC1
BRIDGE RECT 1PHASE 1KV 2A GBPC1 Product overview: GBPC110-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC110-E4/51 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368100-GBPC110-E4/5
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Obsolete
Package / Case: 4-Square, GBPC-1
Supplier Device Package: GBPC1
Base Product Number: GBPC110
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV
BRIDGE RECT 1PHASE 1KV 2A GBPC1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GBPC110-E4/51GI-ND | 299-GBPC110-E4/51 | 1368100-GBPC110-E4/51 | GBPC110-E4/51 |
| Product Name | Bridge Rectifiers | 1KV 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Square, GBPC-1 | Bulk | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS |