IGBT Module Single 600V 200A 500W Chassis Mount SOT-227B
IGBT MOD 600V 200A 500W SOT227B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | GA200SA60U-ND | GA200SA60U |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |