Vishay Intertechnology, Inc. IGBT Modules GA200SA60S

Description
IGBT Module Single 600V 200A 630W Chassis Mount SOT-227B
Request a Quote Datasheet
Description
IGBT Module Single 600V 200A 630W Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - GA200SA60S-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
GA200SA60S-ND
IGBT Modules GA200SA60S-ND
IGBT Module Single 600V 200A 630W Chassis Mount SOT-227B

IGBT Module Single 600V 200A 630W Chassis Mount SOT-227B

Buy Now Datasheet
Singapore, Singapore
600V 200A 630W IGBT Transistor
297-GA200SA60S
600V 200A 630W IGBT Transistor 297-GA200SA60S
IGBT MOD 600V 200A 630W SOT227B Product overview: GA200SA60S from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A, 630W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 200A, 630W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GA200SA60S can be used for catalog matching and distributor lookup.

IGBT MOD 600V 200A 630W SOT227B Product overview: GA200SA60S from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A, 630W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 200A, 630W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GA200SA60S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - GA200SA60S - 1176753-GA200SA60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - GA200SA60S
1176753-GA200SA60S
IGBTs - Modules - GA200SA60S 1176753-GA200SA60S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1176753-GA200SA60S Mounting Style: Chassis Mount Configuration: Single Input: Standard NTC Thermistor: No Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227B Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: SOT-227-4, miniBLOC Current - Collector (Ic) (Maximum): 200A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Maximum Power: 630W Vce(on) (Maximum) at Vge, Ic: 1.3V at 15V, 100A Input Capacitance (Cies) at Vce: 16.25nF at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1176753-GA200SA60S
Mounting Style: Chassis Mount
Configuration: Single
Input: Standard
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227B
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: SOT-227-4, miniBLOC
Current - Collector (Ic) (Maximum): 200A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Maximum Power: 630W
Vce(on) (Maximum) at Vge, Ic: 1.3V at 15V, 100A
Input Capacitance (Cies) at Vce: 16.25nF at 30V

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - GA200SA60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
GA200SA60S
Discrete Semiconductor Products - Transistors - IGBTs GA200SA60S
IGBT MOD 600V 200A 630W SOT227B

IGBT MOD 600V 200A 630W SOT227B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number GA200SA60S-ND 297-GA200SA60S 1176753-GA200SA60S GA200SA60S
Product Name IGBT Modules 600V 200A 630W IGBT Transistor IGBTs - Modules - GA200SA60S Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT-227-4, miniBLOC SOT-227-4, miniBLOC SOT3
Unlock Full Specs
to access all available technical data