Vishay Intertechnology, Inc. Ceramic Capacitors GA1812A183FXAAT31G

Description
0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1812A183FXAAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1812A183FXAAT31G-ND
Ceramic Capacitors GA1812A183FXAAT31G-ND
0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GA1812A183FXAAT31G-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers