Vishay Intertechnology, Inc. Ceramic Capacitors GA1210Y683JBXAR31G

Description
0.068µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210Y683JBXAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210Y683JBXAR31G-ND
Ceramic Capacitors GA1210Y683JBXAR31G-ND
0.068µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GA1210Y683JBXAR31G-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers