Vishay Intertechnology, Inc. Ceramic Capacitors GA1210Y223MXCAR31G

Description
0.022µF ±20% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210Y223MXCAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210Y223MXCAR31G-ND
Ceramic Capacitors GA1210Y223MXCAR31G-ND
0.022µF ±20% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±20% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1210Y223MXCAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1210Y223MXCAR31G
Ceramic Capacitors GA1210Y223MXCAR31G
CAP CER 0.022UF 200V X7R 1210

CAP CER 0.022UF 200V X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA1210Y223MXCAR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1210Y223MXCAR31G
Capacitors - Ceramic Capacitors GA1210Y223MXCAR31G
CAP CER 0.022UF 200V X7R 1210

CAP CER 0.022UF 200V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA1210Y223MXCAR31G-ND GA1210Y223MXCAR31G GA1210Y223MXCAR31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers