Vishay Intertechnology, Inc. Ceramic Capacitors GA1210Y153KXBAT31G

Description
0.015µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210Y153KXBAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210Y153KXBAT31G-ND
Ceramic Capacitors GA1210Y153KXBAT31G-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA1210Y153KXBAT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1210Y153KXBAT31G
Capacitors - Ceramic Capacitors GA1210Y153KXBAT31G
CAP CER 0.015UF 100V X7R 1210

CAP CER 0.015UF 100V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA1210Y153KXBAT31G-ND GA1210Y153KXBAT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details