Vishay Intertechnology, Inc. Ceramic Capacitors GA1210H273JXAAR31G

Description
0.027µF ±5% 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.027µF ±5% 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210H273JXAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210H273JXAAR31G-ND
Ceramic Capacitors GA1210H273JXAAR31G-ND
0.027µF ±5% 50V Ceramic Capacitor X8R 1210 (3225 Metric)

0.027µF ±5% 50V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1210H273JXAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1210H273JXAAR31G
Ceramic Capacitors GA1210H273JXAAR31G
CAP CER 0.027UF 50V X8R 1210

CAP CER 0.027UF 50V X8R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1210H273JXAAR31G-ND GA1210H273JXAAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - C11AH620K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers