Vishay Intertechnology, Inc. Ceramic Capacitors GA1210A182KXEAR31G

Description
1800pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210A182KXEAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210A182KXEAR31G-ND
Ceramic Capacitors GA1210A182KXEAR31G-ND
1800pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1800pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1210A182KXEAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1210A182KXEAR31G
Ceramic Capacitors GA1210A182KXEAR31G
CAP CER 1800PF 500V C0G/NP0 1210

CAP CER 1800PF 500V C0G/NP0 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA1210A182KXEAR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1210A182KXEAR31G
Capacitors - Ceramic Capacitors GA1210A182KXEAR31G
CAP CER 1800PF 500V C0G/NP0 1210

CAP CER 1800PF 500V C0G/NP0 1210

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA1210A182KXEAR31G-ND GA1210A182KXEAR31G GA1210A182KXEAR31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details